EE PLD, 5ns, 256-Cell, CMOS, PBGA256, FTBGA-256 Product overview: LC4256V-5FTN256AC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-5FTN256A
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195417-LC4256V-5FTN
Series: ispMACH 4000V
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 256-LBGA
Mounting: SMD
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: ispMACH 4256V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): CY39015Z256-83BBC; CY39015V256-125MBI; CY39015Z256-250BBC;
Introduction Date: November 21, 2000
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 5NS 256FTBGA
IC CPLD 256MC 5NS 256FTBGA
IC CPLD 256MC 5NS 256FTBGA
IC CPLD 256MC 5NS 256FTBGA
IC CPLD 256MC 5NS 256FTBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4256V-5FTN256AC | 1195417-LC4256V-5FTN256AC | 220-1698-ND | LC4256V-5FTN256AC | LC4256V-5FTN256AC | LC4256V-5FTN256AC | LC4256V-5FTN256AC |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-5FTN256AC | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | 256 | |||
| Package Type | Other; LBGA | Other; 256-LBGA | Other; 256-LBGA | Other; 256-LBGA | |||
| Internal Frequency | 322 MHz | ||||||
| User I/Os | 128 pins | 128 pins | 128 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |