Lattice Semiconductor Corporation 227MHz 3.3V CPLD Programmable Logic Device LC4256V-5FT256BI

Description
CPLD 256 Macrocells 227MHz 3.3V LBGA Product overview: LC4256V-5FT256BI from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 227MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 227MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-5FT256BI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD 256 Macrocells 227MHz 3.3V LBGA Product overview: LC4256V-5FT256BI from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 227MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 227MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-5FT256BI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
227MHz 3.3V CPLD Programmable Logic Device - 695-LC4256V-5FT256BI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
227MHz 3.3V CPLD Programmable Logic Device
695-LC4256V-5FT256BI
227MHz 3.3V CPLD Programmable Logic Device 695-LC4256V-5FT256BI
CPLD 256 Macrocells 227MHz 3.3V LBGA Product overview: LC4256V-5FT256BI from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 227MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 227MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-5FT256BI can be used for catalog matching and distributor lookup.

CPLD 256 Macrocells 227MHz 3.3V LBGA Product overview: LC4256V-5FT256BI from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 227MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 227MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-5FT256BI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4256V-5FT256BI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
LC4256V-5FT256BI-ND
CPLDs (Complex Programmable Logic Devices) LC4256V-5FT256BI-ND
IC CPLD 256MC 5NS 256FTBGA

IC CPLD 256MC 5NS 256FTBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1153611-LC4256V-5FT256BI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1153611-LC4256V-5FT256BI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1153611-LC4256V-5FT256BI
Win Source Part Number: 1153611-LC4256V-5FT2 56BI Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: ispMACH® 4000V Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 160 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5 ns Voltage Supply - Internal: 3V ~ 3.6V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Package / Case: 256-LBGA Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 105°C (TJ) Alternative Parts (Cross-Reference): LC4256V5FT256BI; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LC4256 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1153611-LC4256V-5FT256BI
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4000V
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 160
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Package / Case: 256-LBGA
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Alternative Parts (Cross-Reference): LC4256V5FT256BI;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LC4256
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-5FT256BI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4256V-5FT256BI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4256V-5FT256BI
IC CPLD 256MC 5NS 256FTBGA

IC CPLD 256MC 5NS 256FTBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - LC4256V-5FT256BI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4256V-5FT256BI
CPLDs (Complex Programmable Logic Devices) LC4256V-5FT256BI
IC CPLD 256MC 5NS 256FTBGA

IC CPLD 256MC 5NS 256FTBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-5FT256BI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4256V-5FT256BI
Embedded - CPLDs (Complex Programmable Logic Devices) LC4256V-5FT256BI
IC CPLD 256MC 5NS 256FTBGA

IC CPLD 256MC 5NS 256FTBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4256V-5FT256BI LC4256V-5FT256BI-ND 1153611-LC4256V-5FT256BI LC4256V-5FT256BI LC4256V-5FT256BI LC4256V-5FT256BI
Product Name 227MHz 3.3V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256
Logic Cells / Logic Blocks 16 16 16
Package Type Other; LBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 322 MHz
User I/Os 160 pins 160 pins 160 pins
Unlock Full Specs
to access all available technical data