EE PLD, 5ns, 256-Cell, CMOS, PBGA256, FTBGA-256 Product overview: LC4256V-5FT256BC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-5FT256BC
IC CPLD 256MC 5NS 256FTBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195416-LC4256V-5FT2
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Supplier Device Package: 256-FTBGA (17x17)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LC4256
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 160
IC CPLD 256MC 5NS 256FTBGA
IC CPLD 256MC 5NS 256FTBGA
IC CPLD 256MC 5NS 256FTBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4256V-5FT256BC | LC4256V-5FT256BC-ND | 1195416-LC4256V-5FT256BC | LC4256V-5FT256BC | LC4256V-5FT256BC | LC4256V-5FT256BC |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-5FT256BC | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | |||
| Logic Cells / Logic Blocks | 16 | 16 | 16 | |||
| Package Type | Other; LBGA | Other; 256-LBGA | Other; 256-LBGA | |||
| Internal Frequency | 322 MHz | |||||
| User I/Os | 160 pins | 160 pins | 160 pins |