CPLD ispMACH® 4000V Family 256 Macro Cells 322MHz 180nm Technology 3.3V 100-Pin TQFP Tray Product overview: LC4256V-3TN100C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000V, 322MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4000V, 322MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-3TN100C can be used for catalog matching and distributor lookup.
IC CPLD 256MC 3NS 100TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195412-LC4256V-3TN1
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 3.0ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: LC4256
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 64
IC CPLD 256MC 3NS 100TQFP
IC CPLD 256MC 3NS 100TQFP
IC CPLD 256MC 3NS 100TQFP
IC CPLD 256MC 3NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4256V-3TN100C | 220-1696-ND | 1195412-LC4256V-3TN100C | LC4256V-3TN100C | LC4256V-3TN100C | LC4256V-3TN100C | LC4256V-3TN100C |
| Product Name | 4000V 322MHz 3.3V CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-3TN100C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | 256 | |||
| Logic Cells / Logic Blocks | 36 | 16 | 16 | ||||
| Package Type | Other; TQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | |||
| Internal Frequency | 322 MHz | ||||||
| User I/Os | 64 pins | 64 pins | 64 pins |