IC CPLD 256MC 3NS 256FTBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922738-LC4256V-3FTN2
Series: ispMACH® 4000V
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Number of I/O: 160
Family Name: LC4256
Categories: Integrated Circuits (ICs)
Case / Package: 256-FTBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1695, LC4256V3FTN256BC, LC4256V-3FTN256BC-ND
EE PLD, 3ns, 256-Cell, CMOS, PBGA256, FTBGA-256 Product overview: LC4256V-3FTN256BC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-3FTN256B
IC CPLD 256MC 3NS 256FTBGA
IC CPLD 256MC 3NS 256FTBGA
IC CPLD 256MC 3NS 256FTBGA
IC CPLD 256MC 3NS 256FTBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1695-ND | 922738-LC4256V-3FTN256BC | 695-LC4256V-3FTN256BC | LC4256V-3FTN256BC | LC4256V-3FTN256BC | LC4256V-3FTN256BC | LC4256V-3FTN256BC |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-3FTN256BC | Cpld | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | Other; 256-LBGA | Other; 256-FTBGA (17x17) | Other; LBGA | Other; 256-LBGA | Other; 256-LBGA | ||
| Pins | 256 | ||||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 160 C (320 F) | |
| Macrocells | 256 | 256 | 256 |