EE PLD, 3ns, 256-Cell, CMOS, PBGA256, FTBGA-256 Product overview: LC4256V-3FT256BC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-3FT256BC
IC CPLD 256MC 3NS 256FTBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195410-LC4256V-3FT2
Series: ispMACH 4000V
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 256-LBGA
Mounting: SMD
Number of I/O: 160
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 3.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Part Status: Obsolete(EOL)
Family Name: ispMACH 4256V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): CY39015Z256-83BBC; CY39015V256-125MBI; CY39015Z256-250BBC;
Introduction Date: November 21, 2000
Country of Origin: Indonesia, Malaysia, Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 3NS 256FTBGA
IC CPLD 256MC 3NS 256FTBGA
IC CPLD 256MC 3NS 256FTBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4256V-3FT256BC | LC4256V-3FT256BC-ND | 1195410-LC4256V-3FT256BC | LC4256V-3FT256BC | LC4256V-3FT256BC | LC4256V-3FT256BC |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-3FT256BC | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | |||
| Logic Cells / Logic Blocks | 16 | 16 | 16 | |||
| Package Type | Other; LBGA | Other; 256-LBGA | Other; 256-LBGA | |||
| Internal Frequency | 322 MHz | |||||
| User I/Os | 160 pins | 160 pins | 160 pins |