EE PLD, 3ns, 256-Cell, CMOS, PBGA256, FPBGA-256 Product overview: LC4256V-3F256BC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-3F256BC can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195408-LC4256V-3F25
Manufacturer Homepage: www.latticesemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 3NS 256FPBGA
IC CPLD 256MC 3NS 256FPBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4256V-3F256BC | 1195408-LC4256V-3F256BC | LC4256V-3F256BC | LC4256V-3F256BC |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-3F256BC | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | ||
| Logic Cells / Logic Blocks | 36 | 16 | ||
| Package Type | Other; FBGA | Other; 256-BGA | ||
| Internal Frequency | 322 MHz | |||
| User I/Os | 96 pins | 160 pins |