EE PLD, 256MC, 10ns, 3.3V, 125MHz, TQFP-100 Product overview: LC4256V-10T100I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 125MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-10T100I can be used for catalog matching and distributor lookup.
IC CPLD 256MC 10NS 100TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070759-LC4256V-10T10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC CPLD 256MC 10NS 100TQFP
IC CPLD 256MC 10NS 100TQFP
IC CPLD 256MC 10NS 100TQFP
IC CPLD 256MC 10NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4256V-10T100I | LC4256V-10T100I-ND | 070759-LC4256V-10T100I | LC4256V-10T100I | LC4256V-10T100I | LC4256V-10T100I | LC4256V-10T100I |
| Product Name | 3.3V 125MHz Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-10T100I | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | 256 | |||
| Logic Cells / Logic Blocks | 16 | 16 | 16 | ||||
| Package Type | Other; TQFP | LFQP; Other; 100-LQFP | QFP; TQFP; Other; 100-TQFP (14x14) | QFP; Other; 100-LQFP | QFP | QFP; Other; 100-LQFP | |
| Internal Frequency | 322 MHz | ||||||
| User I/Os | 64 pins | 64 pins | 64 pins |