Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922737-LC4256C-75T17
Series: ispMACH® 4000C
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Number of I/O: 128
Part Status: Obsolete
Family Name: LC4256
Categories: Integrated Circuits (ICs)
Case / Package: 176-TQFP (24x24)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 256MC 7.5NS 176TQFP Product overview: LC4256C-75T176C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256C-75T176C can be used for catalog matching and distributor lookup.
IC CPLD 256MC 7.5NS 176TQFP
IC CPLD 256MC 7.5NS 176TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 922737-LC4256C-75T176C | 695-LC4256C-75T176C | LC4256C-75T176C | LC4256C-75T176C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256C-75T176C | CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; TQFP; Other; 176-TQFP (24x24) | Other; TQFP | QFP; Other; 176-LQFP | |
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | |
| Macrocells | 256 | 256 | ||
| Logic Cells / Logic Blocks | 16 | 16 | ||
| Internal Frequency | 322 MHz |