The LC4256C-5F256BC is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., part of the ispMACH 4000 family. It features 256 macrocells and operates at a maximum frequency of 400 MHz with a propagation delay of 3.0 ns. This device supports in-system programming at supply voltages of 1.8 V, making it suitable for low-power applications. The LC4256C-5F256BC is packaged in a 256-pin Fine Pitch Ball Grid Array (fpBGA) configuration, providing a compact solution for various designs. The device is designed for high performance and flexibility, with features such as 5 V tolerant I/O, programmable output slew rates, and support for multiple I/O standards including LVCMOS and LVTTL. It also includes advanced capabilities like hot-socketing and IEEE 1149.1 boundary scan testing, enhancing its integration into complex systems. The LC4256C-5F256BC is ideal for applications requiring efficient power management and high-speed processing.
EE PLD, 5ns, 256-Cell, CMOS, PBGA256, FPBGA-256 Product overview: LC4256C-5F256BC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256C-5F256BC can be used for catalog matching and distributor lookup.
IC CPLD 256MC 5NS 256FPBGA
IC CPLD 256MC 5NS 256FPBGA
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4256C-5F256BC | LC4256C-5F256BC | LC4256C-5F256BC |
| Product Name | Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | |
| Internal Frequency | 322 MHz | ||
| User I/Os | 176 pins | 160 pins | |
| Operating Temperature | 0 C (32 F) | 160 C (320 F) | 0 to 90 C (32 to 194 F) |