Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195400-LC4256B-3TN1
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 3.0ns
Voltage Supply - Internal: 2.3V ~ 2.7V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Supplier Device Package: 176-TQFP (24x24)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 176-LQFP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: LC4256
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
The number of I/O: 128
IC CPLD 256MC 3NS 176TQFP Product overview: LC4256B-3TN176C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256B-3TN176C can be used for catalog matching and distributor lookup.
IC CPLD 256MC 3NS 176TQFP
IC CPLD 256MC 3NS 176TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1195400-LC4256B-3TN176C | 695-LC4256B-3TN176C | LC4256B-3TN176C | LC4256B-3TN176C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256B-3TN176C | CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | |
| Logic Cells / Logic Blocks | 16 | 16 | 16 | |
| Logic Family | FAST | |||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 2.3V ~ 2.7V | Other; 2.5V |