IC CPLD 256MC 3NS 256FPBGA
IC CPLD 256MC 3NS 256FPBGA
IC CPLD 256MC 3NS 256FPBGA
IC CPLD 256MC 3NS 256FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC4256B-3FN256BC-ND | LC4256B-3FN256BC | LC4256B-3FN256BC | LC4256B-3FN256BC |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 256-BGA | Other; 256-BGA | ||
| Pins | 256 | |||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |