Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) LC4256B-3F256BC

Description
IC CPLD 256MC 3NS 256FPBGA
Request a Quote
Description
IC CPLD 256MC 3NS 256FPBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LC4256B-3F256BC is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd. It features 256 macrocells and operates at a supply voltage of 2.5V with a maximum propagation delay of 3ns. This device is packaged in a 256-pin Fine Pitch Ball Grid Array (fpBGA) format, providing 160 I/O connections. The LC4256B is designed for high performance, supporting a maximum operating frequency of 400MHz. It is suitable for a variety of applications, including power-sensitive consumer electronics, due to its low static current consumption and 5V tolerant I/O capabilities. The device supports in-system programming and is compliant with IEEE standards for boundary scan testing, enhancing its integration into complex systems.

Datasheet Summary
Powered by GS/AI

The LC4256B-3F256BC is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd. It features 256 macrocells and operates at a supply voltage of 2.5V with a maximum propagation delay of 3ns. This device is packaged in a 256-pin Fine Pitch Ball Grid Array (fpBGA) format, providing 160 I/O connections. The LC4256B is designed for high performance, supporting a maximum operating frequency of 400MHz. It is suitable for a variety of applications, including power-sensitive consumer electronics, due to its low static current consumption and 5V tolerant I/O capabilities. The device supports in-system programming and is compliant with IEEE standards for boundary scan testing, enhancing its integration into complex systems.

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - LC4256B-3F256BC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
LC4256B-3F256BC-ND
CPLDs (Complex Programmable Logic Devices) LC4256B-3F256BC-ND
IC CPLD 256MC 3NS 256FPBGA

IC CPLD 256MC 3NS 256FPBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256B-3F256BC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4256B-3F256BC
Embedded - CPLDs (Complex Programmable Logic Devices) LC4256B-3F256BC
IC CPLD 256MC 3NS 256FBGA

IC CPLD 256MC 3NS 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256B-3F256BC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4256B-3F256BC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4256B-3F256BC
IC CPLD 256MC 3NS 256FPBGA

IC CPLD 256MC 3NS 256FPBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - LC4256B-3F256BC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4256B-3F256BC
CPLDs (Complex Programmable Logic Devices) LC4256B-3F256BC
IC CPLD 256MC 3NS 256FPBGA

IC CPLD 256MC 3NS 256FPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number LC4256B-3F256BC-ND LC4256B-3F256BC LC4256B-3F256BC LC4256B-3F256BC
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 256-BGA Other; 256-BGA
Pins 256
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPX780LC84-10Z - Lingto Electronic Limited
Specs
System Gates 1600
Propagation Delay 10 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504ASVL20JI84-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead)
Pins 84
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BUC169-10 - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 100 pins
Propagation Delay 10 ns
View Details
CPLDs - 2153920P - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Macrocells 10
User I/Os 42 pins
Memory Support Other; EEPROM
View Details
8 suppliers