The LC4256B-3F256AC is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd. It features 256 macrocells and operates at a supply voltage of 2.5 V. The device has a maximum operating frequency of 400 MHz and a propagation delay of 3 ns, making it suitable for high-speed applications. It supports in-system programming (ISP) through an IEEE 1532 compliant interface and is compatible with various I/O standards, including 3.3 V, 2.5 V, and 1.8 V. The LC4256B-3F256AC is packaged in a 256-ball Fine Pitch Ball Grid Array (fpBGA) format, providing a compact solution for space-constrained designs. Additionally, it offers features such as 5 V tolerant I/O, programmable output slew rate, and hot-socketing capability, enhancing its versatility for different applications. This device is ideal for engineers seeking a high-performance, low-power CPLD solution for complex logic designs.
IC CPLD 256MC 3NS 256FPBGA
IC CPLD 256MC 3NS 256FPBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC4256B-3F256AC | LC4256B-3F256AC |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | |
| Logic Cells / Logic Blocks | 16 | |
| Package Type | Other; 256-BGA |