IC CPLD 128MC 7.5NS 144TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922733-LC4128ZE-7TN1
Series: ispMACH® 4000ZE
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Number of I/O: 96
Family Name: LC4128
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1371, LC4128ZE-7TN144C-ND,
128-Cell EE PLD, 200MHz, 7.5ns, TQFP-144, 1.8V Product overview: LC4128ZE-7TN144C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.8V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 200MHz, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128ZE-7TN144C
IC CPLD 128MC 7.5NS 144TQFP
IC CPLD 128MC 7.5NS 144TQFP
IC CPLD 128MC 7.5NS 144TQFP
IC CPLD 128MC 7.5NS 144TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1371-ND | 922733-LC4128ZE-7TN144C | 695-LC4128ZE-7TN144C | LC4128ZE-7TN144C | LC4128ZE-7TN144C | LC4128ZE-7TN144C | LC4128ZE-7TN144C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128ZE-7TN144C | 200MHz 1.8V Cpld | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | LFQP; Other; 144-LQFP | QFP; TQFP; Other; 144-TQFP (20x20) | Other; TQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Pins | 144 | ||||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 96 C (205 F) | |
| Macrocells | 128 | 128 | 128 |