Alternative Parts (Cross-Reference): Cross
Manufacturer: Lattice Semiconductor Corporation
Category: Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4000ZE
Package: Tray
Product Status: Active
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Macrocells: 128
IC CPLD 128MC 7.5NS 100TQFP
EE PLD, 7.5ns, 128-Cell, CMOS, PQFP100, 14 X 14 MM, LEAD FREE, TQFP-100 Product overview: LC4128ZE-7TN100I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128ZE-7TN100I
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1026-ND | 695-LC4128ZE-7TN100I | LC4128ZE-7TN100I | LC4128ZE-7TN100I | LC4128ZE-7TN100I | LC4128ZE-7TN100I | |
| Product Name | Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Cpld | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | 128 | |||
| Supply Voltage | Other; 1.7V ~ 1.9V | Other; 1.8V | |||||
| Features | In-system Programmability | ||||||
| Package Type | LFQP; Other; 100-LQFP | Other; TQFP | QFP; Other; 100-LQFP | QFP | QFP; Other; 100-LQFP | ||
| Pins | 100 |