The LC4128ZE-7TN100C is a Complex Programmable Logic Device (CPLD) from the ispMACH 4000ZE family, featuring 128 macrocells and a maximum operating frequency of 200 MHz. It operates with a core voltage of 1.8V and has a propagation delay of 7.5 ns. The device supports multiple I/O voltage levels, including 3.3V, 2.5V, 1.8V, and 1.5V, and is 5V tolerant for certain I/O configurations. It is packaged in a 100-pin TQFP format, making it suitable for applications requiring a compact footprint. The LC4128ZE-7TN100C includes features such as programmable output slew rate, hot-socketing support, and individual control for each I/O pin, enhancing its flexibility for various design requirements. Additionally, it supports in-system programming and boundary scan testing, facilitating easier integration and testing in complex systems. This device is ideal for power-sensitive applications due to its low standby current and dynamic power consumption characteristics.
CPLD 128MC 1.8V 100-Pin TQFP Product overview: LC4128ZE-7TN100C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128ZE-7TN100C
IC CPLD 128MC 7.5NS 100TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070757-LC4128ZE-7TN1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4128ZE-7TN100C | 220-1691-ND | 070757-LC4128ZE-7TN100C | LC4128ZE-7TN100C | LC4128ZE-7TN100C | LC4128ZE-7TN100C | LC4128ZE-7TN100C |
| Product Name | 1.8V CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128ZE-7TN100C | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | 128 | |||
| Logic Cells / Logic Blocks | 8 | 8 | 8 | ||||
| Package Type | Other; TQFP | LFQP; Other; 100-LQFP | QFP; TQFP; Other; 100-TQFP (14x14) | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Internal Frequency | 200 MHz | ||||||
| User I/Os | 64 pins | 64 pins | 64 pins |