FPGA, 200MHz, 128-Macrocell, 7.5ns, TFBGA, 1.8V Product overview: LC4128ZE-7MN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 1.8V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128ZE-7MN144C
IC CPLD 128MC 7.5NS 144CSBGA
IC CPLD 128MC 7.5NS 144CSBGA
IC CPLD 128MC 7.5NS 144CSBGA
IC CPLD 128MC 7.5NS 144CSBGA
IC CPLD 128MC 7.5NS 144CSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4128ZE-7MN144C | 220-1370-ND | LC4128ZE-7MN144C | LC4128ZE-7MN144C | LC4128ZE-7MN144C | LC4128ZE-7MN144C |
| Product Name | 200MHz 1.8V FPGA Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Logic Cells / Logic Blocks | 8 | 8 | ||||
| Package Type | Other; TFBGA | Other; 144-TFBGA, CSPBGA | SBGA | Other; 144-TFBGA, CSPBGA | Other; 144-TFBGA, CSPBGA | |
| Internal Frequency | 200 MHz | |||||
| User I/Os | 96 pins | 96 pins | 96 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |