IC CPLD 128MC 5.8NS 100TQFP
EE PLD, 5.8ns, 128-Cell, CMOS, PQFP100, 14 X 14 MM, LEAD FREE, TQFP-100 Product overview: LC4128ZE-5TN100C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128ZE-5TN100C
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922732-LC4128ZE-5TN1
Series: ispMACH® 4000ZE
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Number of I/O: 64
Family Name: LC4128
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1023, LC4128ZE5TN100C
IC CPLD 128MC 5.8NS 100TQFP
IC CPLD 128MC 5.8NS 100TQFP
IC CPLD 128MC 5.8NS 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1023-ND | 695-LC4128ZE-5TN100C | 922732-LC4128ZE-5TN100C | LC4128ZE-5TN100C | LC4128ZE-5TN100C | LC4128ZE-5TN100C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128ZE-5TN100C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | LFQP; Other; 100-LQFP | Other; TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | QFP; Other; 100-LQFP | ||
| Pins | 100 | |||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 64 C (147 F) | |
| Macrocells | 128 | 128 |