IC CPLD 128MC 7.5NS 100TQFP Product overview: LC4128ZC-75T100E from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128ZC-75T100E
IC CPLD 128MC 7.5NS 100TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195397-LC4128ZC-75T
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: LC4128
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 64
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4128ZC-75T100E | LC4128ZC-75T100E-ND | 1195397-LC4128ZC-75T100E | LC4128ZC-75T100E | LC4128ZC-75T100E | LC4128ZC-75T100E |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128ZC-75T100E | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | |||
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP | ||
| User I/Os | 64 pins | 64 pins | 64 pins | |||
| Operating Temperature | -40 C (-40 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Supply Voltage | Other; 1.7V ~ 1.9V | Other; 1.7V ~ 1.9V |