Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195396-LC4128ZC-75M
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Supplier Device Package: 132-CSBGA (8x8)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 132-LFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: LC4128
Manufacturer Pack Quantity: 360
MSL Level: 3 (168 Hours)
The number of I/O: 96
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1195396-LC4128ZC-75MN132I |
| Product Name | Electronic Surplus - LC4128ZC-75MN132I |