Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876753-LC4128V-75TN1
Series: ispMACH® 4000V
Package: Tray
Number of I/O: 92
Family Name: LC4128
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 128MC 7.5NS 128TQFP
EE PLD, 7.5ns, 128 Macrocells, CMOS, TQFP-128 Product overview: LC4128V-75TN128I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-75TN128I
IC CPLD 128MC 7.5NS 128TQFP
IC CPLD 128MC 7.5NS 128TQFP
IC CPLD 128MC 7.5NS 128TQFP
IC CPLD 128MC 7.5NS 128TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 876753-LC4128V-75TN128I | LC4128V-75TN128I-ND | 695-LC4128V-75TN128I | LC4128V-75TN128I | LC4128V-75TN128I | LC4128V-75TN128I | LC4128V-75TN128I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-75TN128I | CPLDs (Complex Programmable Logic Devices) | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | LFQP; Other; 128-LQFP | Other; TQFP | QFP; Other; 128-LQFP | QFP; Other; 128-LQFP | |||
| Pins | 128 | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 92 C (198 F) | ||
| Macrocells | 128 | 128 | 128 |