Lattice Semiconductor Corporation 3.3V CPLD Programmable Logic Device LC4128V-75TN100I

Description
CPLD 128 Macro Cells 3.3V TQFP 100-Pin Product overview: LC4128V-75TN100I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-75TN100I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD 128 Macro Cells 3.3V TQFP 100-Pin Product overview: LC4128V-75TN100I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-75TN100I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V CPLD Programmable Logic Device
695-LC4128V-75TN100I
3.3V CPLD Programmable Logic Device 695-LC4128V-75TN100I
CPLD 128 Macro Cells 3.3V TQFP 100-Pin Product overview: LC4128V-75TN100I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-75TN100I can be used for catalog matching and distributor lookup.

CPLD 128 Macro Cells 3.3V TQFP 100-Pin Product overview: LC4128V-75TN100I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-75TN100I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1684-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1684-ND
CPLDs (Complex Programmable Logic Devices) 220-1684-ND
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-75TN100I - 087886-LC4128V-75TN100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-75TN100I
087886-LC4128V-75TN100I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-75TN100I 087886-LC4128V-75TN100I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 087886-LC4128V-75TN1 00I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 087886-LC4128V-75TN100I
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4128V-75TN100I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4128V-75TN100I
CPLDs (Complex Programmable Logic Devices) LC4128V-75TN100I
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-75TN100I - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4128V-75TN100I
Embedded - CPLDs (Complex Programmable Logic Devices) LC4128V-75TN100I
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4128V-75TN100I - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
LC4128V-75TN100I
CPLDs (Complex Programmable Logic Devices) LC4128V-75TN100I
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-75TN100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4128V-75TN100I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4128V-75TN100I
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4128V-75TN100I 220-1684-ND 087886-LC4128V-75TN100I LC4128V-75TN100I LC4128V-75TN100I LC4128V-75TN100I LC4128V-75TN100I
Product Name 3.3V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-75TN100I CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128 128
Logic Cells / Logic Blocks 540 8 8
Package Type Other; TQFP LFQP; Other; 100-LQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; TQFP
Internal Frequency 333 MHz
User I/Os 64 pins 64 pins 64 pins
Unlock Full Specs
to access all available technical data