IC CPLD 128MC 7.5NS 100TQFP
CPLD 128 Macro Cells, 3.3V, 100-Pin TQFP, 7.5ns Product overview: LC4128V-75TN100E from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-75TN100E
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 812556-LC4128V-75TN1
Packaging: Tray
Mounting Style: SMD
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: LC4128
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC4128V-75TN100E-ND | 695-LC4128V-75TN100E | 812556-LC4128V-75TN100E | LC4128V-75TN100E | LC4128V-75TN100E | LC4128V-75TN100E |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 3.3V CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-75TN100E | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | LFQP; Other; 100-LQFP | Other; TQFP | QFP | QFP; Other; 100-LQFP | ||
| Pins | 100 | |||||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 C (-40 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Macrocells | 128 | 128 | 128 |