Lattice Semiconductor Corporation 333MHz Cpld LC4128V-75T128I

Description
EE PLD, 128 Macrocells, 7.5ns, 333MHz, TQFP Product overview: LC4128V-75T128I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 333MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-75T128I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 128 Macrocells, 7.5ns, 333MHz, TQFP Product overview: LC4128V-75T128I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 333MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-75T128I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
333MHz Cpld - 695-LC4128V-75T128I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EE PLD, 128 Macrocells, 7.5ns, 333MHz, TQFP Product overview: LC4128V-75T128I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 333MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-75T128I can be used for catalog matching and distributor lookup.

EE PLD, 128 Macrocells, 7.5ns, 333MHz, TQFP Product overview: LC4128V-75T128I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 333MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-75T128I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 980013-LC4128V-75T128I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
980013-LC4128V-75T128I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 980013-LC4128V-75T128I
Win Source Part Number: 980013-LC4128V-75T12 8I Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: ispMACH® 4000V Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 92 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5 ns Voltage Supply - Internal: 3V ~ 3.6V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Package / Case: 128-LQFP Supplier Device Package: 128-TQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LC4128 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 980013-LC4128V-75T128I
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4000V
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 92
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Package / Case: 128-LQFP
Supplier Device Package: 128-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LC4128
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4128V-75T128I-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
LC4128V-75T128I-ND
CPLDs (Complex Programmable Logic Devices) LC4128V-75T128I-ND
IC CPLD 128MC 7.5NS 128TQFP

IC CPLD 128MC 7.5NS 128TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4128V-75T128I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4128V-75T128I
CPLDs (Complex Programmable Logic Devices) LC4128V-75T128I
IC CPLD 128MC 7.5NS 128TQFP

IC CPLD 128MC 7.5NS 128TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-75T128I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4128V-75T128I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4128V-75T128I
IC CPLD 128MC 7.5NS 128TQFP

IC CPLD 128MC 7.5NS 128TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-75T128I - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4128V-75T128I
Embedded - CPLDs (Complex Programmable Logic Devices) LC4128V-75T128I
IC CPLD 128MC 7.5NS 128TQFP

IC CPLD 128MC 7.5NS 128TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4128V-75T128I 980013-LC4128V-75T128I LC4128V-75T128I-ND LC4128V-75T128I LC4128V-75T128I LC4128V-75T128I
Product Name 333MHz Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128
Logic Cells / Logic Blocks 8 8 8
Package Type Other; TQFP LFQP; Other; 128-LQFP QFP; Other; 128-LQFP QFP
Internal Frequency 333 MHz
User I/Os 92 pins 92 pins 92 pins
Unlock Full Specs
to access all available technical data