IC CPLD 128MC 5NS 100TQFP
128-Cell EE PLD, 5ns, 333MHz, TQFP, 3.6V Product overview: LC4128V-5TN100I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz, 3.6V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 333MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-5TN100I can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876752-LC4128V-5TN10
Series: ispMACH® 4000V
Package: Tray
Number of I/O: 64
Family Name: LC4128
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1681, LC4128V-5TN100I-ND, LC4128V5TN100I
IC CPLD 128MC 5NS 100TQFP
IC CPLD 128MC 5NS 100TQFP
IC CPLD 128MC 5NS 100TQFP
IC CPLD 128MC 5NS 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1681-ND | 695-LC4128V-5TN100I | 876752-LC4128V-5TN100I | LC4128V-5TN100I | LC4128V-5TN100I | LC4128V-5TN100I | LC4128V-5TN100I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 333MHz 3.6V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-5TN100I | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | LFQP; Other; 100-LQFP | Other; TQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | |||
| Pins | 100 | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | 64 C (147 F) | -40 to 105 C (-40 to 221 F) | ||
| Macrocells | 128 | 128 | 128 |