Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1051744-LC4128V-5TN1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC CPLD 128MC 5NS 100TQFP
128 Macrocell EE PLD, 5ns, 3.3V, 64 I/O, TQFP Product overview: LC4128V-5TN100C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-5TN100C can be used for catalog matching and distributor lookup.
IC CPLD 128MC 5NS 100TQFP
IC CPLD 128MC 5NS 100TQFP
IC CPLD 128MC 5NS 100TQFP
IC CPLD 128MC 5NS 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1051744-LC4128V-5TN100C | 220-1680-ND | 695-LC4128V-5TN100C | LC4128V-5TN100C | LC4128V-5TN100C | LC4128V-5TN100C | LC4128V-5TN100C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-5TN100C | CPLDs (Complex Programmable Logic Devices) | 3.3V Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | 128 | |||
| Logic Cells / Logic Blocks | 8 | 540 | 8 | ||||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | Other; TQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 64 C (147 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 3 V to 3.6 V | Other; 3.3V |