Lattice Semiconductor Corporation Cpld LC4128V-5T144C

Description
EE PLD, 5ns, 128-Cell, CMOS, PQFP144, TQFP-144 Product overview: LC4128V-5T144C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-5T144C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 5ns, 128-Cell, CMOS, PQFP144, TQFP-144 Product overview: LC4128V-5T144C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-5T144C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 5ns, 128-Cell, CMOS, PQFP144, TQFP-144 Product overview: LC4128V-5T144C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-5T144C can be used for catalog matching and distributor lookup.

EE PLD, 5ns, 128-Cell, CMOS, PQFP144, TQFP-144 Product overview: LC4128V-5T144C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128V-5T144C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4128V-5T144C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
LC4128V-5T144C-ND
CPLDs (Complex Programmable Logic Devices) LC4128V-5T144C-ND
IC CPLD 128MC 5NS 144TQFP

IC CPLD 128MC 5NS 144TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-5T144C - 1195388-LC4128V-5T144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-5T144C
1195388-LC4128V-5T144C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-5T144C 1195388-LC4128V-5T144C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195388-LC4128V-5T14 4C Series: ispMACH 4000V Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 144-LQFP Mounting: SMD Number of I/O: 96 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Part Status: Obsolete(EOL) Family Name: ispMACH 4128V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XC2C128-7TQG144C; XC2C128-6TQ144I; XC2C128-4TQG144C; Introduction Date: November 21, 2000 Country of Origin: Indonesia ,Malaysia ,Republic of Korea Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195388-LC4128V-5T144C
Series: ispMACH 4000V
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 144-LQFP
Mounting: SMD
Number of I/O: 96
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Part Status: Obsolete(EOL)
Family Name: ispMACH 4128V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): XC2C128-7TQG144C; XC2C128-6TQ144I; XC2C128-4TQG144C;
Introduction Date: November 21, 2000
Country of Origin: Indonesia ,Malaysia ,Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-5T144C - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4128V-5T144C
Embedded - CPLDs (Complex Programmable Logic Devices) LC4128V-5T144C
IC CPLD 128MC 5NS 144TQFP

IC CPLD 128MC 5NS 144TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4128V-5T144C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4128V-5T144C
CPLDs (Complex Programmable Logic Devices) LC4128V-5T144C
IC CPLD 128MC 5NS 144TQFP

IC CPLD 128MC 5NS 144TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-5T144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4128V-5T144C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4128V-5T144C
IC CPLD 128MC 5NS 144TQFP

IC CPLD 128MC 5NS 144TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4128V-5T144C LC4128V-5T144C-ND 1195388-LC4128V-5T144C LC4128V-5T144C LC4128V-5T144C LC4128V-5T144C
Product Name Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128V-5T144C Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128
Logic Cells / Logic Blocks 8 8 8
Package Type Other; TQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP
Internal Frequency 333 MHz
User I/Os 96 pins 96 pins 96 pins
Unlock Full Specs
to access all available technical data