Lattice Semiconductor Corporation Cpld LC4128C-75TN100I

Description
EE PLD, 7.5ns, 128-Cell, CMOS, PQFP100, TQFP-100 Product overview: LC4128C-75TN100I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128C-75TN100I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 7.5ns, 128-Cell, CMOS, PQFP100, TQFP-100 Product overview: LC4128C-75TN100I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128C-75TN100I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 7.5ns, 128-Cell, CMOS, PQFP100, TQFP-100 Product overview: LC4128C-75TN100I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128C-75TN100I can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 128-Cell, CMOS, PQFP100, TQFP-100 Product overview: LC4128C-75TN100I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128C-75TN100I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4128C-75TN100I-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
LC4128C-75TN100I-ND
CPLDs (Complex Programmable Logic Devices) LC4128C-75TN100I-ND
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1351041-LC4128C-75TN100I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1351041-LC4128C-75TN100I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1351041-LC4128C-75TN100I
Win Source Part Number: 1351041-LC4128C-75TN 100I Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Series: ispMACH® 4000C Package: Tray Standard Package: 90 Number of I/O: 64 Programmable Type: In System Programmable Voltage Supply - Internal: 1.65V ~ 1.95V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LC4128 Product Status: Obsolete Delay Time tpd(1) Max: 7.5 ns

Win Source Part Number: 1351041-LC4128C-75TN100I
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4000C
Package: Tray
Standard Package: 90
Number of I/O: 64
Programmable Type: In System Programmable
Voltage Supply - Internal: 1.65V ~ 1.95V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LC4128
Product Status: Obsolete
Delay Time tpd(1) Max: 7.5 ns

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4128C-75TN100I - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
LC4128C-75TN100I
CPLDs (Complex Programmable Logic Devices) LC4128C-75TN100I
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128C-75TN100I - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4128C-75TN100I
Embedded - CPLDs (Complex Programmable Logic Devices) LC4128C-75TN100I
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128C-75TN100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4128C-75TN100I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4128C-75TN100I
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - LC4128C-75TN100I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4128C-75TN100I
CPLDs (Complex Programmable Logic Devices) LC4128C-75TN100I
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4128C-75TN100I LC4128C-75TN100I-ND 1351041-LC4128C-75TN100I LC4128C-75TN100I LC4128C-75TN100I LC4128C-75TN100I LC4128C-75TN100I
Product Name Cpld CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128 128
Logic Cells / Logic Blocks 8 8 8
Package Type Other; TQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP QFP; Other; 100-LQFP
Internal Frequency 333 MHz
User I/Os 64 pins 64 pins 64 pins
Unlock Full Specs
to access all available technical data