Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128C-75TN100C LC4128C-75TN100C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195384-LC4128C-75TN 100C Series: ispMACH 4000C Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 100-LQFP Mounting: SMD Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.65 V ~ 1.95 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Part Status: Obsolete(EOL) Family Name: ispMACH 4128C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): ATF1508ASVL-20AI100; ATF1508RE-5AX100; ATF1508AS-15AI100; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195384-LC4128C-75TN 100C Series: ispMACH 4000C Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 100-LQFP Mounting: SMD Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.65 V ~ 1.95 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Part Status: Obsolete(EOL) Family Name: ispMACH 4128C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): ATF1508ASVL-20AI100; ATF1508RE-5AX100; ATF1508AS-15AI100; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128C-75TN100C - 1195384-LC4128C-75TN100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128C-75TN100C
1195384-LC4128C-75TN100C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128C-75TN100C 1195384-LC4128C-75TN100C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195384-LC4128C-75TN 100C Series: ispMACH 4000C Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 100-LQFP Mounting: SMD Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.65 V ~ 1.95 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Part Status: Obsolete(EOL) Family Name: ispMACH 4128C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): ATF1508ASVL-20AI100; ATF1508RE-5AX100; ATF1508AS-15AI100; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195384-LC4128C-75TN100C
Series: ispMACH 4000C
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 100-LQFP
Mounting: SMD
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.65 V ~ 1.95 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Part Status: Obsolete(EOL)
Family Name: ispMACH 4128C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): ATF1508ASVL-20AI100; ATF1508RE-5AX100; ATF1508AS-15AI100;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8V 333MHz Cpld
695-LC4128C-75TN100C
1.8V 333MHz Cpld 695-LC4128C-75TN100C
128-Cell EE PLD, 2.7ns, 1.8V, TQFP-100, 333MHz Product overview: LC4128C-75TN100C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 333MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 1.8V, 333MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128C-75TN100C can be used for catalog matching and distributor lookup.

128-Cell EE PLD, 2.7ns, 1.8V, TQFP-100, 333MHz Product overview: LC4128C-75TN100C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 333MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 1.8V, 333MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128C-75TN100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1677-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1677-ND
CPLDs (Complex Programmable Logic Devices) 220-1677-ND
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128C-75TN100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4128C-75TN100C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4128C-75TN100C
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - LC4128C-75TN100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4128C-75TN100C
CPLDs (Complex Programmable Logic Devices) LC4128C-75TN100C
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128C-75TN100C - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4128C-75TN100C
Embedded - CPLDs (Complex Programmable Logic Devices) LC4128C-75TN100C
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1195384-LC4128C-75TN100C 695-LC4128C-75TN100C 220-1677-ND LC4128C-75TN100C LC4128C-75TN100C LC4128C-75TN100C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128C-75TN100C 1.8V 333MHz Cpld CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128
Logic Cells / Logic Blocks 8 36 8
Logic Family FAST
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Supply Voltage Other; 1.65 V ~ 1.95 V Other; 1.8V
Unlock Full Specs
to access all available technical data