Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206025-LC4128C-5TN10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 1.65 V to 1.95 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices PROGRAMMABLE SUPER FAST HI DENSITY PLD Product overview: LC4128C-5TN100I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128C-5TN100I can be used for catalog matching and distributor lookup.
IC CPLD 128MC 5NS 100TQFP
IC CPLD 128MC 5NS 100TQFP
IC CPLD 128MC 5NS 100TQFP
IC CPLD 128MC 5NS 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 206025-LC4128C-5TN100I | 695-LC4128C-5TN100I | LC4128C-5TN100I-ND | LC4128C-5TN100I | LC4128C-5TN100I | LC4128C-5TN100I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128C-5TN100I | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | |||
| Logic Cells / Logic Blocks | 8 | 8 | 8 | |||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | Other; TQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Supply Voltage | Other; 1.65 V to 1.95 V | Other; 1.8V |