Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070744-LC4128C-27TN1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 2.7ns
Voltage Supply - Internal: 1.65 V to 1.95 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC CPLD 128MC 2.7NS 100TQFP
128-Cell EE PLD, 2.7ns, 333MHz, 1.8V, TQFP Product overview: LC4128C-27TN100C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz, 1.8V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 333MHz, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4128C-27TN100C
IC CPLD 128MC 2.7NS 100TQFP
IC CPLD 128MC 2.7NS 100TQFP
IC CPLD 128MC 2.7NS 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 070744-LC4128C-27TN100C | LC4128C-27TN100C-ND | 695-LC4128C-27TN100C | LC4128C-27TN100C | LC4128C-27TN100C | LC4128C-27TN100C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4128C-27TN100C | CPLDs (Complex Programmable Logic Devices) | 333MHz 1.8V Cpld | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | |||
| Logic Cells / Logic Blocks | 8 | 8 | 8 | |||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | Other; TQFP | QFP; Other; 100-LQFP | ||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | ||
| Supply Voltage | Other; 1.65 V to 1.95 V | Other; 1.8V |