IC CPLD 64MC 7.5NS 48TQFP
64-Cell EE PLD, 7.5ns, 1.8V, 32 I/O, TQFP-48 Product overview: LC4064ZE-7TN48I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064ZE-7TN48I can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 759667-LC4064ZE-7TN4
Series: ispMACH 4000ZE
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: 48-LQFP
Mounting: SMD
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: ispMACH 4064ZE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): XC2C64A-5QFG48C; XC2C64A-7QFG48C; XC2C64A-7QFG48I;
Introduction Date: September 21, 2000
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 7.5NS 48TQFP
IC CPLD 64MC 7.5NS 48TQFP
IC CPLD 64MC 7.5NS 48TQFP
IC CPLD 64MC 7.5NS 48TQFP
CPLD, 64MC, 1.8V, ISPMACH, 48TQFP; CPLD Type:-; No. of Macrocells:64; No. of I/O s:32I/O s; Logic Case Style:TQFP; No. of Pins:48Pins; Frequency:241MHz; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Propagation Delay:7.5ns RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1367-ND | 695-LC4064ZE-7TN48I | 759667-LC4064ZE-7TN48I | LC4064ZE-7TN48I | LC4064ZE-7TN48I | LC4064ZE-7TN48I | LC4064ZE-7TN48I | 48W6193 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 1.8V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064ZE-7TN48I | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, 64Mc, 1.8V, Ispmach, 48Tqfp; Cpld Type Lattice Semiconductor |
| Features | In-system Programmability | |||||||
| Package Type | LFQP; Other; 48-LQFP | Other; TQFP | QFP; Other; 48-LQFP | QFP | QFP; Other; 48-LQFP | Other; TQFP | ||
| Pins | 48 | 48 | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Macrocells | 64 | 64 | 64 | 64 | 64 |