Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064ZE-7MN64I LC4064ZE-7MN64I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 809671-LC4064ZE-7MN6 4I Packaging: Tray Mounting Style: SMD Number of I/O: 48 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Supplier Device Package: 64-CSBGA (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-TFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Part Number Series: LC4064
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 809671-LC4064ZE-7MN6 4I Packaging: Tray Mounting Style: SMD Number of I/O: 48 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Supplier Device Package: 64-CSBGA (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-TFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Part Number Series: LC4064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064ZE-7MN64I - 809671-LC4064ZE-7MN64I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064ZE-7MN64I
809671-LC4064ZE-7MN64I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064ZE-7MN64I 809671-LC4064ZE-7MN64I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 809671-LC4064ZE-7MN6 4I Packaging: Tray Mounting Style: SMD Number of I/O: 48 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Supplier Device Package: 64-CSBGA (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-TFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Part Number Series: LC4064

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 809671-LC4064ZE-7MN64I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 48
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Supplier Device Package: 64-CSBGA (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 64-TFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Part Number Series: LC4064

Buy Now
CPLDs (Complex Programmable Logic Devices) - 220-1020-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1020-ND
CPLDs (Complex Programmable Logic Devices) 220-1020-ND
IC CPLD 64MC 7.5NS 64CSBGA

IC CPLD 64MC 7.5NS 64CSBGA

Buy Now Datasheet
EE PLD, 7.5ns, 64-Cell, CMOS, PBGA64, 5 X 5 MM, 0.5 MM PITCH, LEAD FREE, CSBGA-64 Product overview: LC4064ZE-7MN64I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064ZE-7MN64I can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 64-Cell, CMOS, PBGA64, 5 X 5 MM, 0.5 MM PITCH, LEAD FREE, CSBGA-64 Product overview: LC4064ZE-7MN64I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064ZE-7MN64I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064ZE-7MN64I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4064ZE-7MN64I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4064ZE-7MN64I
IC CPLD 64MC 7.5NS 64CSBGA

IC CPLD 64MC 7.5NS 64CSBGA

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064ZE-7MN64I - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4064ZE-7MN64I
Embedded - CPLDs (Complex Programmable Logic Devices) LC4064ZE-7MN64I
IC CPLD 64MC 7.5NS 64CSBGA

IC CPLD 64MC 7.5NS 64CSBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4064ZE-7MN64I - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
LC4064ZE-7MN64I
CPLDs (Complex Programmable Logic Devices) LC4064ZE-7MN64I
IC CPLD 64MC 7.5NS 64CSBGA

IC CPLD 64MC 7.5NS 64CSBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4064ZE-7MN64I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4064ZE-7MN64I
CPLDs (Complex Programmable Logic Devices) LC4064ZE-7MN64I
IC CPLD 64MC 7.5NS 64CSBGA

IC CPLD 64MC 7.5NS 64CSBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 809671-LC4064ZE-7MN64I 220-1020-ND 695-LC4064ZE-7MN64I LC4064ZE-7MN64I LC4064ZE-7MN64I LC4064ZE-7MN64I LC4064ZE-7MN64I
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064ZE-7MN64I CPLDs (Complex Programmable Logic Devices) Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64 64
Logic Cells / Logic Blocks 4 4
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage Other; 1.7V ~ 1.9V Other; 1.8V
Features In-system Programmability
Unlock Full Specs
to access all available technical data