64-Cell EE PLD, 7.5ns, 241MHz, 1.8V, TFBGA Product overview: LC4064ZE-7MN64C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 241MHz, 1.8V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 241MHz, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064ZE-7MN64C can be used for catalog matching and distributor lookup.
IC CPLD 64MC 7.5NS 64CSBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1051737-LC4064ZE-7MN
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 48
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 64-CSPBGA (5x5)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC CPLD 64MC 7.5NS 64CSBGA
IC CPLD 64MC 7.5NS 64CSBGA
IC CPLD 64MC 7.5NS 64CSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4064ZE-7MN64C | 220-1364-ND | 1051737-LC4064ZE-7MN64C | LC4064ZE-7MN64C | LC4064ZE-7MN64C | LC4064ZE-7MN64C |
| Product Name | 241MHz 1.8V Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064ZE-7MN64C | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | |||
| Logic Cells / Logic Blocks | 4 | 4 | 4 | |||
| Package Type | Other; TFBGA | Other; 64-TFBGA, CSPBGA | Other; 64-CSPBGA (5x5) | Other; 64-TFBGA, CSPBGA | PBGA | |
| Internal Frequency | 241 MHz | |||||
| User I/Os | 48 pins | 48 pins | 48 pins |