EE PLD, 5.8ns, 64-Cell, CMOS, PQFP48, 7 X 7 MM, LEAD FREE, TQFP-48 Product overview: LC4064ZE-5TN48I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064ZE-5TN48I can be used for catalog matching and distributor lookup.
IC CPLD 64MC 5.8NS 48TQFP
Win Source Part Number: 1350218-LC4064ZE-5TN
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4000ZE
Package: Tray
Standard Package: 250
Number of I/O: 32
Programmable Type: In System Programmable
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Mounting Type: Surface Mount
Package / Case: 48-LQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LC4064
Delay Time tpd(1) Max: 5.8 ns
IC CPLD 64MC 5.8NS 48TQFP
IC CPLD 64MC 5.8NS 48TQFP
IC CPLD 64MC 5.8NS 48TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4064ZE-5TN48I | 220-2035-ND | 1350218-LC4064ZE-5TN48I | LC4064ZE-5TN48I | LC4064ZE-5TN48I | LC4064ZE-5TN48I |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | |||
| Logic Cells / Logic Blocks | 4 | 4 | 4 | |||
| Package Type | Other; TQFP | LFQP; Other; 48-LQFP | QFP; TQFP | QFP; Other; 48-LQFP | ||
| Internal Frequency | 241 MHz | |||||
| User I/Os | 32 pins | 32 pins | 32 pins |