EE PLD, 5.8ns, 64-Cell, CMOS, PBGA64, 5 X 5 MM, 0.5 MM PITCH, LEAD FREE, CSBGA-64 Product overview: LC4064ZE-5MN64C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064ZE-5MN64C can be used for catalog matching and distributor lookup.
IC CPLD 64MC 5.8NS 64CSBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 809670-LC4064ZE-5MN6
Packaging: Tray
Mounting Style: SMD
Number of I/O: 48
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.8ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Supplier Device Package: 64-CSBGA (5x5)
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Package: 64-TFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Part Number Series: LC4064
IC CPLD 64MC 5.8NS 64CSBGA
IC CPLD 64MC 5.8NS 64CSBGA
IC CPLD 64MC 5.8NS 64CSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4064ZE-5MN64C | 220-1017-ND | 809670-LC4064ZE-5MN64C | LC4064ZE-5MN64C | LC4064ZE-5MN64C | LC4064ZE-5MN64C |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064ZE-5MN64C | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | |||
| Package Type | Other; TFBGA | Other; 64-TFBGA, CSPBGA | Other; 64-TFBGA, CSPBGA | SBGA | ||
| Internal Frequency | 241 MHz | |||||
| User I/Os | 48 pins | 48 pins | 48 pins | |||
| Propagation Delay | 5.8 ns | 5.8 ns | 5.8 ns |