Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 714805-LC4064ZE-4TN4
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.7ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: LC4064
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
The number of I/O: 32
EE PLD, 4.7ns, 64-Cell, CMOS, PQFP48, 7 X 7 MM, LEAD FREE, TQFP-48 Product overview: LC4064ZE-4TN48C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064ZE-4TN48C can be used for catalog matching and distributor lookup.
IC CPLD 64MC 4.7NS 48TQFP
IC CPLD 64MC 4.7NS 48TQFP
IC CPLD 64MC 4.7NS 48TQFP
IC CPLD 64MC 4.7NS 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 714805-LC4064ZE-4TN48C | 695-LC4064ZE-4TN48C | LC4064ZE-4TN48C-ND | LC4064ZE-4TN48C | LC4064ZE-4TN48C | LC4064ZE-4TN48C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064ZE-4TN48C | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | |||
| Logic Cells / Logic Blocks | 4 | 4 | 4 | |||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | ||
| Supply Voltage | Other; 1.7V ~ 1.9V | Other; 1.8V | ||||
| Package Type | Other; TQFP | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | QFP; TQFP |