Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206020-LC4064ZC-75T4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 48-TQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
EE PLD, 7.5ns, 64-Cell, CMOS, PQFP48, TQFP-48 Product overview: LC4064ZC-75T48C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064ZC-75T48C can be used for catalog matching and distributor lookup.
IC CPLD 64MC 7.5NS 48TQFP
IC CPLD 64MC 7.5NS 48TQFP
IC CPLD 64MC 7.5NS 48TQFP
IC CPLD 64MC 7.5NS 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 206020-LC4064ZC-75T48C | 695-LC4064ZC-75T48C | LC4064ZC-75T48C-ND | LC4064ZC-75T48C | LC4064ZC-75T48C | LC4064ZC-75T48C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064ZC-75T48C | Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | |||
| Logic Cells / Logic Blocks | 4 | 4 | 4 | |||
| Package Type | QFP; TQFP; Other; 48-TQFP (7x7) | Other; TQFP | LFQP; Other; 48-LQFP | QFP | QFP; Other; 48-LQFP | |
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 1.7 V to 1.9 V | Other; 1.8V |