EE PLD, 7.5ns, 64-Cell, CMOS, PBGA56, CSBGA-56 Product overview: LC4064ZC-75M56I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064ZC-75M56I can be used for catalog matching and distributor lookup.
IC CPLD 64MC 7.5NS 56CSBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195378-LC4064ZC-75M
Series: ispMACH 4000Z
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: 56-TFBGA
Mounting: SMD
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Manufacturer Package: 56-CSBGA (6x6)
Alternative Parts (Cross-Reference): XC2C64A-7CPG56C; LC4064ZC-37MN56C; LC4064ZC-5M56C; LC4064ZC-75M56I;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 7.5NS 56CSBGA
IC CPLD 64MC 7.5NS 56CSBGA
IC CPLD 64MC 7.5NS 56CSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4064ZC-75M56I | LC4064ZC-75M56I-ND | 1195378-LC4064ZC-75M56I | LC4064ZC-75M56I | LC4064ZC-75M56I | LC4064ZC-75M56I |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064ZC-75M56I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | |||
| Logic Cells / Logic Blocks | 4 | 4 | 4 | |||
| Internal Frequency | 250 MHz | |||||
| User I/Os | 32 pins | 32 pins | 32 pins | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |