IC CPLD 64MC 7.5NS 44TQFP
CPLD ispMACH4000V 64cell 168MHz TQFP44
CPLD ispMACH4000V 64cell 168MHz TQFP44
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 018481-LC4064V-75TN4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 30
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: ispMACH 4064V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): XA2C64A-7VQG44Q; XCR3064A-7VQ44C; XCR3064XL-12VQG44Q; XCR3064A-12VQ44I;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
CPLD 64MC 3.3V 7.5ns TQFP 30I/O Product overview: LC4064V-75TN44C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-75TN44C can be used for catalog matching and distributor lookup.
IC CPLD 64MC 7.5NS 44TQFP
IC CPLD 64MC 7.5NS 44TQFP
IC CPLD 64MC 7.5NS 44TQFP
IC CPLD 64MC 7.5NS 44TQFP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1039-ND | 8276508P | 1684381 | 018481-LC4064V-75TN44C | 695-LC4064V-75TN44C | LC4064V-75TN44C | LC4064V-75TN44C | LC4064V-75TN44C | LC4064V-75TN44C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLDs | CPLDs | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-75TN44C | 3.3V CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||||
| Package Type | TQFP; Other; 44-TQFP | QFP; Other; Tqfp | QFP; TQFP; Other; 44-TQFP (10x10) | Other; TQFP | QFP; TQFP | QFP; TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | ||
| Pins | 44 | 44 | |||||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |||
| Macrocells | 64 | 64 | 64 | 64 | 64 | 64 |