Lattice Semiconductor Corporation Cpld LC4064V-75T44I

Description
EE PLD, 7.5ns, 64-Cell, CMOS, PQFP44, TQFP-44 Product overview: LC4064V-75T44I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-75T44I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 7.5ns, 64-Cell, CMOS, PQFP44, TQFP-44 Product overview: LC4064V-75T44I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-75T44I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 7.5ns, 64-Cell, CMOS, PQFP44, TQFP-44 Product overview: LC4064V-75T44I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-75T44I can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 64-Cell, CMOS, PQFP44, TQFP-44 Product overview: LC4064V-75T44I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-75T44I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-75T44I - 070740-LC4064V-75T44I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-75T44I
070740-LC4064V-75T44I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-75T44I 070740-LC4064V-75T44I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070740-LC4064V-75T44 I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 30 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070740-LC4064V-75T44I
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 30
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4064V-75T44I-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
LC4064V-75T44I-ND
CPLDs (Complex Programmable Logic Devices) LC4064V-75T44I-ND
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4064V-75T44I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4064V-75T44I
CPLDs (Complex Programmable Logic Devices) LC4064V-75T44I
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-75T44I - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4064V-75T44I
Embedded - CPLDs (Complex Programmable Logic Devices) LC4064V-75T44I
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-75T44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4064V-75T44I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4064V-75T44I
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4064V-75T44I 070740-LC4064V-75T44I LC4064V-75T44I-ND LC4064V-75T44I LC4064V-75T44I LC4064V-75T44I
Product Name Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-75T44I CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Pins 44 44
Internal Frequency 111 MHz
Supply Voltage Other; 3.3 Other; 3 V to 3.6 V
Macrocells 64 64
Logic Cells / Logic Blocks 4 4
Unlock Full Specs
to access all available technical data