Lattice Semiconductor Corporation Cpld LC4064V-5TN44I

Description
EE PLD, 5ns, 64-Cell, CMOS, PQFP44, TQFP-44 Product overview: LC4064V-5TN44I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-5TN44I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 5ns, 64-Cell, CMOS, PQFP44, TQFP-44 Product overview: LC4064V-5TN44I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-5TN44I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 5ns, 64-Cell, CMOS, PQFP44, TQFP-44 Product overview: LC4064V-5TN44I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-5TN44I can be used for catalog matching and distributor lookup.

EE PLD, 5ns, 64-Cell, CMOS, PQFP44, TQFP-44 Product overview: LC4064V-5TN44I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-5TN44I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-5TN44I - 1195372-LC4064V-5TN44I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-5TN44I
1195372-LC4064V-5TN44I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-5TN44I 1195372-LC4064V-5TN44I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195372-LC4064V-5TN4 4I Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3V ~ 3.6V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Supplier Device Package: 44-TQFP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 44-TQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: LC4064 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 30

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195372-LC4064V-5TN44I
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Supplier Device Package: 44-TQFP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 44-TQFP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: LC4064
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
The number of I/O: 30

Buy Now
CPLDs (Complex Programmable Logic Devices) - LC4064V-5TN44I-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
LC4064V-5TN44I-ND
CPLDs (Complex Programmable Logic Devices) LC4064V-5TN44I-ND
IC CPLD 64MC 5NS 44TQFP

IC CPLD 64MC 5NS 44TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-5TN44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4064V-5TN44I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4064V-5TN44I
IC CPLD 64MC 5NS 44TQFP

IC CPLD 64MC 5NS 44TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - LC4064V-5TN44I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4064V-5TN44I
CPLDs (Complex Programmable Logic Devices) LC4064V-5TN44I
IC CPLD 64MC 5NS 44TQFP

IC CPLD 64MC 5NS 44TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-5TN44I - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4064V-5TN44I
Embedded - CPLDs (Complex Programmable Logic Devices) LC4064V-5TN44I
IC CPLD 64MC 5NS 44TQFP

IC CPLD 64MC 5NS 44TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4064V-5TN44I 1195372-LC4064V-5TN44I LC4064V-5TN44I-ND LC4064V-5TN44I LC4064V-5TN44I LC4064V-5TN44I
Product Name Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-5TN44I CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64
Logic Cells / Logic Blocks 4 4 4
Package Type Other; TQFP TQFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP
Internal Frequency 400 MHz
User I/Os 30 pins 30 pins 30 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - CY37256VP256-100BBC - Lingto Electronic Limited
Specs
User I/Os 197 pins
Propagation Delay 12 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508ASL20QC100-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 100-BQFP
Pins 100
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256ATC100-12 - Lingto Electronic Limited
Specs
System Gates 5000
User I/Os 84 pins
Propagation Delay 12 ns
View Details
 - ATF750CL - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Macrocells 10
Registers 20
Package Type SOIC; SSOP; Other; ['TSSOP', 'PLCC', 'SOIC', 'SPDIP']
View Details