EE PLD, 5ns, 64-Cell, CMOS, PQFP44, TQFP-44 Product overview: LC4064V-5TN44C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-5TN44C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 814195-LC4064V-5TN44
Packaging: Tray
Mounting Style: SMD
Number of I/O: 30
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Package: 44-TQFP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: LC4064
IC CPLD 64MC 5NS 44TQFP
IC CPLD 64MC 5NS 44TQFP
IC CPLD 64MC 5NS 44TQFP
IC CPLD 64MC 5NS 44TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4064V-5TN44C | 814195-LC4064V-5TN44C | 220-1663-ND | LC4064V-5TN44C | LC4064V-5TN44C | LC4064V-5TN44C |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-5TN44C | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | |||
| Logic Cells / Logic Blocks | 80 | 4 | 4 | |||
| Package Type | Other; TQFP | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | QFP; TQFP | ||
| Internal Frequency | 400 MHz | |||||
| User I/Os | 30 pins | 30 pins | 30 pins |