IC CPLD 64MC 2.5NS 48TQFP
64-Macrocell EE PLD, 2.5ns, 3.3V, TQFP48, 400MHz Product overview: LC4064V-25TN48C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 400MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-25TN48C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1051728-LC4064V-25TN
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 2.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: ispMACH 4064V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): XC2C64A-7QFG48I; XC2C64A-7QFG48C; XC2C64A-5QFG48C; LC4064V-25T48C ;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
IC CPLD 64MC 2.5NS 48TQFP
IC CPLD 64MC 2.5NS 48TQFP
IC CPLD 64MC 2.5NS 48TQFP
IC CPLD 64MC 2.5NS 48TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1661-ND | 695-LC4064V-25TN48C | 1051728-LC4064V-25TN48C | LC4064V-25TN48C | LC4064V-25TN48C | LC4064V-25TN48C | LC4064V-25TN48C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 3.3V 400MHz Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-25TN48C | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | LFQP; Other; 48-LQFP | Other; TQFP | QFP; TQFP; Other; 48-TQFP (7x7) | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | ||
| Pins | 48 | ||||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 32 C (90 F) | 0 to 90 C (32 to 194 F) | |
| Macrocells | 64 | 64 | 64 | 64 |