EE PLD, 2.5ns, 64 Macrocells, CMOS, TQFP-44 Product overview: LC4064V-25TN44C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-25TN44C can be used for catalog matching and distributor lookup.
IC CPLD 64MC 2.5NS 44TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922730-LC4064V-25TN4
Series: ispMACH® 4000V
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Number of I/O: 30
Family Name: LC4064
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1660, LC4064V-25TN44C-ND, LC4064V25TN44C
IC CPLD 64MC 2.5NS 44TQFP
IC CPLD 64MC 2.5NS 44TQFP
IC CPLD 64MC 2.5NS 44TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4064V-25TN44C | 220-1660-ND | 922730-LC4064V-25TN44C | LC4064V-25TN44C | LC4064V-25TN44C | LC4064V-25TN44C |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-25TN44C | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | ||||
| Logic Cells / Logic Blocks | 80 | 4 | ||||
| Package Type | Other; TQFP | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP (10x10) | QFP; TQFP; Other; 44-TQFP | ||
| Internal Frequency | 400 MHz | |||||
| User I/Os | 30 pins | 30 pins | 30 pins |