Lattice Semiconductor Corporation 4000V 125MHz 3.3V CPLD Programmable Logic Device LC4064V-10TN48I

Description
CPLD ispMACH® 4000V Family 64 Macro Cells 125MHz 3.3V 48-Pin TQFP Tray Product overview: LC4064V-10TN48I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000V, 125MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4000V, 125MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-10TN48I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD ispMACH® 4000V Family 64 Macro Cells 125MHz 3.3V 48-Pin TQFP Tray Product overview: LC4064V-10TN48I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000V, 125MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4000V, 125MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-10TN48I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4000V 125MHz 3.3V CPLD Programmable Logic Device
695-LC4064V-10TN48I
4000V 125MHz 3.3V CPLD Programmable Logic Device 695-LC4064V-10TN48I
CPLD ispMACH® 4000V Family 64 Macro Cells 125MHz 3.3V 48-Pin TQFP Tray Product overview: LC4064V-10TN48I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000V, 125MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4000V, 125MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-10TN48I can be used for catalog matching and distributor lookup.

CPLD ispMACH® 4000V Family 64 Macro Cells 125MHz 3.3V 48-Pin TQFP Tray Product overview: LC4064V-10TN48I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000V, 125MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4000V, 125MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064V-10TN48I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1041-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1041-ND
CPLDs (Complex Programmable Logic Devices) 220-1041-ND
IC CPLD 64MC 10NS 48TQFP

IC CPLD 64MC 10NS 48TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-10TN48I - 070736-LC4064V-10TN48I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-10TN48I
070736-LC4064V-10TN48I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-10TN48I 070736-LC4064V-10TN48I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070736-LC4064V-10TN4 8I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 48-TQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070736-LC4064V-10TN48I
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 48-TQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-10TN48I - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4064V-10TN48I
Embedded - CPLDs (Complex Programmable Logic Devices) LC4064V-10TN48I
IC CPLD 64MC 10NS 48TQFP

IC CPLD 64MC 10NS 48TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4064V-10TN48I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4064V-10TN48I
CPLDs (Complex Programmable Logic Devices) LC4064V-10TN48I
IC CPLD 64MC 10NS 48TQFP

IC CPLD 64MC 10NS 48TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-10TN48I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4064V-10TN48I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4064V-10TN48I
IC CPLD 64MC 10NS 48TQFP

IC CPLD 64MC 10NS 48TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - LC4064V-10TN48I - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
LC4064V-10TN48I
CPLDs (Complex Programmable Logic Devices) LC4064V-10TN48I
IC CPLD 64MC 10NS 48TQFP

IC CPLD 64MC 10NS 48TQFP

Supplier's Site Datasheet
Cpld, 400Mhz, 10Ns, Lqfp-48; Cpld Type Lattice Semiconductor - 55AJ0832 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, 400Mhz, 10Ns, Lqfp-48; Cpld Type Lattice Semiconductor
55AJ0832
Cpld, 400Mhz, 10Ns, Lqfp-48; Cpld Type Lattice Semiconductor 55AJ0832
CPLD, 400MHZ, 10NS, LQFP-48; CPLD Type:-; No. of Macrocells:64; No. of I/O s:32I/O s; Logic Case Style:LQFP; No. of Pins:48Pins; Frequency:400MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns RoHS Compliant: Yes

CPLD, 400MHZ, 10NS, LQFP-48; CPLD Type:-; No. of Macrocells:64; No. of I/O s:32I/O s; Logic Case Style:LQFP; No. of Pins:48Pins; Frequency:400MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4064V-10TN48I 220-1041-ND 070736-LC4064V-10TN48I LC4064V-10TN48I LC4064V-10TN48I LC4064V-10TN48I LC4064V-10TN48I 55AJ0832
Product Name 4000V 125MHz 3.3V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064V-10TN48I Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Cpld, 400Mhz, 10Ns, Lqfp-48; Cpld Type Lattice Semiconductor
Macrocells 64 64 64 64 64
Logic Cells / Logic Blocks 36 4 4
Package Type Other; TQFP LFQP; Other; 48-LQFP QFP; TQFP; Other; 48-TQFP (7x7) QFP; Other; 48-LQFP QFP QFP; Other; 48-LQFP Other; LQFP
Internal Frequency 400 MHz 400 MHz
User I/Os 32 pins 32 pins 32 pins 32 pins
Unlock Full Specs
to access all available technical data