CPLD - Complex Programmable Logic Devices PROGRAMMABLE SUPER FAST HI DENSITY PLD Product overview: LC4064C-75TN44C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064C-75TN44C can be used for catalog matching and distributor lookup.
Win Source Part Number: 982466-LC4064C-75TN4
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4000C
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Number of I/O: 30
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.65V ~ 1.95V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LC4064
Product Status: Obsolete
IC CPLD 64MC 7.5NS 44TQFP
IC CPLD 64MC 7.5NS 44TQFP
IC CPLD 64MC 7.5NS 44TQFP
IC CPLD 64MC 7.5NS 44TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4064C-75TN44C | 982466-LC4064C-75TN44C | LC4064C-75TN44C-ND | LC4064C-75TN44C | LC4064C-75TN44C | LC4064C-75TN44C |
| Product Name | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | |||
| Logic Cells / Logic Blocks | 4 | 4 | 4 | |||
| Package Type | Other; TQFP | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | |||
| Internal Frequency | 400 MHz | |||||
| User I/Os | 30 pins | 30 pins | 30 pins |