EE PLD, 5ns, 64-Cell, CMOS, PQFP100, TQFP-100 Product overview: LC4064C-5TN100C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064C-5TN100C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876750-LC4064C-5TN10
Series: ispMACH® 4000C
Package: Tray
Number of I/O: 64
Part Status: Obsolete
Family Name: LC4064
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 64MC 5NS 100TQFP
IC CPLD 64MC 5NS 100TQFP
IC CPLD 64MC 5NS 100TQFP
IC CPLD 64MC 5NS 100TQFP
IC CPLD 64MC 5NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4064C-5TN100C | 876750-LC4064C-5TN100C | LC4064C-5TN100C-ND | LC4064C-5TN100C | LC4064C-5TN100C | LC4064C-5TN100C | LC4064C-5TN100C |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064C-5TN100C | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | ||||
| Logic Cells / Logic Blocks | 4 | 4 | |||||
| Package Type | Other; TQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | |||
| Internal Frequency | 400 MHz | ||||||
| User I/Os | 64 pins | 64 pins | 64 pins |