Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778326-LC4064C-25TN4
Series: ispMACH 4000C
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 48-LQFP
Mounting: SMD
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 2.5ns
Voltage Supply - Internal: 1.65 V ~ 1.95 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Part Status: Obsolete(EOL)
Family Name: ispMACH 4064C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): XC2C64A-5QFG48C; XC2C64A-7QFG48C; XC2C64A-7QFG48I; LC4064C-25T48C;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Indonesia, Japan, Malaysia, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
EE PLD, 2.5ns, 64-Cell, CMOS, PQFP48, TQFP-48 Product overview: LC4064C-25TN48C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4064C-25TN48C can be used for catalog matching and distributor lookup.
IC CPLD 64MC 2.5NS 48TQFP
IC CPLD 64MC 2.5NS 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 778326-LC4064C-25TN48C | 695-LC4064C-25TN48C | LC4064C-25TN48C | LC4064C-25TN48C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4064C-25TN48C | Cpld | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | |
| Logic Cells / Logic Blocks | 4 | 4 | 4 | |
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 1.65 V ~ 1.95 V | Other; 1.8V | ||
| Package Type | Other; TQFP | QFP; Other; 48-LQFP |